Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Fairchild Semiconductor LC75827E-E
LC75827E-E
Active
PMIC - Display Drivers
Description:
1/3 DUTY GENERAL PURPOSE LCD DRI
Manufacturer:
Fairchild Semiconductor
Datasheet:
LC75827E-E Datasheet
History Price: $2.51000
In Stock: 5040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC75827E-E vs LC75844M-E
Part No
LC75827E-E
LC75844M-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Fairchild Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Tape & Box (TB)
Status
Active
Obsolete
Display Type
LCD
LCD
Configuration
153 Segment, 200 Segment
88 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
250 μA
230 μA
Voltage - Supply
2.7V ~ 6V
2.7V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-BQFP
36-SOP (0.311", 7.90mm Width)
Supplier Device Package
64-QIPE (14x14)
-