☰
LC75827ES-E
LC75827ES-E
Obsolete
Description:  IC DRVR 153/200 SEGMENT 64QIPE
Manufacturer:  onsemi
Datasheet:   LC75827ES-E Datasheet
History Price: $2.31000
In Stock: 27520
LC75827ES-E vs LC75842E-E
Manufacturer
Series
-
-
Packaging
Bulk or Tray
Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
153 Segment, 200 Segment
54 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
250 μA
1.2 mA
Voltage - Supply
2.7V ~ 6V
4V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-BQFP
36-LQFP
Supplier Device Package
64-QIPE (14x14)
36-QFP (7x7)