Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75832E-E
LC75832E-E
Active
PMIC - Display Drivers
Description:
IC DRVR 54/108 SEGMENT 64QLP
Manufacturer:
onsemi
Datasheet:
LC75832E-E Datasheet
History Price: Active
In Stock: 1840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC75832E-E vs LC75878W-E
Part No
LC75832E-E
LC75878W-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tray
Tray
Status
Active
Obsolete
Display Type
LCD
LCD
Configuration
54 Segment, 108 Segment
600 Segment, 666 Segment, 730 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
250 μA
200 μA
Voltage - Supply
2.7V ~ 6V
2.7V ~ 6V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-BQFP
64-LQFP
Supplier Device Package
-
100-SQFP (14x14)