☰
LC75832ES-E
LC75832ES-E
Obsolete
Description:  IC LCD DISPLAY DRIVER
Manufacturer:  onsemi
Datasheet:   LC75832ES-E Datasheet
History Price: Obsolete
In Stock: 26100
LC75832ES-E vs LC75842E-E
Manufacturer
Series
-
-
Packaging
Bulk or Tray
Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
54 Segment, 108 Segment
54 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
250 μA
1.2 mA
Voltage - Supply
2.7V ~ 6V
4V ~ 6V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-BQFP
36-LQFP
Supplier Device Package
64-QIPE (14x14)
36-QFP (7x7)