Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75835W-E
LC75835W-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 105/136 SEGMENT 48SQFP
Manufacturer:
onsemi
Datasheet:
LC75835W-E Datasheet
History Price: $1.93000
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC75835W-E vs LC75813TS-E
Part No
LC75835W-E
LC75813TS-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Display Type
LCD
LCD
Configuration
105 Segment, 136 Segment
261 Segment, 344 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
-
250 μA
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 6V
Operating Temperature
-30 ℃ ~ 75 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
100-TQFP
Supplier Device Package
48-SQFP (7x7)
100-TQFP (14x14)