Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75844M-E
LC75844M-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR LCD DISP 88 SEG 36MFPSDJ
Manufacturer:
onsemi
Datasheet:
LC75844M-E Datasheet
History Price: $1.54000
In Stock: 28480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC75844M-E vs LC75852W-E
Part No
LC75844M-E
LC75852W-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Box (TB)
Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
88 Segment
90 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
230 μA
1.4 mA
Voltage - Supply
2.7V ~ 6V
4.5V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.311", 7.90mm Width)
64-LQFP
Supplier Device Package
-
64-SQFP