Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75847TS-E
LC75847TS-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 318/420 SEGMENT 120TQFP
Manufacturer:
onsemi
Datasheet:
LC75847TS-E Datasheet
History Price: $5.83000
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC75847TS-E vs LC75863WS-E
Part No
LC75847TS-E
LC75863WS-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
318 Segment, 420 Segment
75 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
250 μA
270 μA
Voltage - Supply
2.7V ~ 6V
4.5V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
120-TQFP
48-LQFP
Supplier Device Package
120-TQFP (14x14)
48-SQFP (7x7)