Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75847TS-E
LC75847TS-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 318/420 SEGMENT 120TQFP
Manufacturer:
onsemi
Datasheet:
LC75847TS-E Datasheet
History Price: $5.83000
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC75847TS-E vs LC7932M-TRM-E
Part No
LC75847TS-E
LC7932M-TRM-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Display Type
LCD
LED
Configuration
318 Segment, 420 Segment
-
Interface
Serial
-
Digits or Characters
-
-
Current - Supply
250 μA
5 mA
Voltage - Supply
2.7V ~ 6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
120-TQFP
30-SOP (0.311", 7.90mm Width)
Supplier Device Package
120-TQFP (14x14)
30-MFPSD