Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75863WS-E
LC75863WS-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 75 SEGMENT 48SQFP
Manufacturer:
onsemi
Datasheet:
LC75863WS-E Datasheet
History Price: $2.89000
In Stock: 35840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC75863WS-E vs LC75857ES-E
Part No
LC75863WS-E
LC75857ES-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
75 Segment
126 Segment, 164 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
270 μA
300 μA
Voltage - Supply
4.5V ~ 6V
2.7V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
64-BQFP
Supplier Device Package
48-SQFP (7x7)
64-QIPE (14x14)