Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75886PW-H
LC75886PW-H
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 171/224 SEGMENT 80SQFP
Manufacturer:
onsemi
Datasheet:
LC75886PW-H Datasheet
History Price: $3.00000
In Stock: 40000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC75886PW-H vs LC75842EHS-E
Part No
LC75886PW-H
LC75842EHS-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
171 Segment, 224 Segment
54 Segment
Interface
Serial
Serial
Digits or Characters
-
-
Current - Supply
550 μA
1.2 mA
Voltage - Supply
4.5V ~ 60V
4V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
36-LQFP
Supplier Device Package
80-SQFP
36-QFP (7x7)