Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC79401KNE-E
LC79401KNE-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR DOT MATRIX 100QIPE
Manufacturer:
onsemi
Datasheet:
LC79401KNE-E Datasheet
History Price: $3.27000
In Stock: 13840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC79401KNE-E vs LC75842E-E
Part No
LC79401KNE-E
LC75842E-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
Dot Matrix
54 Segment
Interface
-
Serial
Digits or Characters
-
-
Current - Supply
4 mA
1.2 mA
Voltage - Supply
2.7V ~ 5.5V
4V ~ 6V
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
36-LQFP
Supplier Device Package
100-PQFP (14x20)
36-QFP (7x7)