Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ onsemi LE2432DXATBG
LE2432DXATBG
Obsolete
Memory
Description:
IC EEPROM 32KBIT I2C 1MHZ 6WLCSP
Manufacturer:
onsemi
Datasheet:
LE2432DXATBG Datasheet
History Price: Obsolete
In Stock: 37600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LE2432DXATBG vs LE24CB642MC-AE
Part No
LE2432DXATBG
LE24CB642MC-AE
Category
Memory
Memory
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
32Kbit
64Kbit
Memory Organization
4K x 8
8K x 8
Memory Interface
I2C
I2C
Clock Frequency
1 MHz
400 kHz
Write Cycle Time - Word, Page
5ms
10ms
Access Time
450 ns
900 ns
Voltage - Supply
1.7V ~ 3.6V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-XFBGA, WLCSP
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
6-WLCSP (1.2x0.80)
8-MFP