☰
LE30CD
LE30CD
Obsolete
Description:  IC REG LINEAR 3V 100MA 8SO
Manufacturer:  STMicroelectronics
Datasheet:   LE30CD Datasheet
History Price: Obsolete
In Stock: 49440
LE30CD vs LE33CD
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
18V
18V
Voltage - Output (Min/Fixed)
3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 100mA
0.5V @ 100mA
Current - Output
100mA
100mA
Current - Quiescent (Iq)
1 mA
1 mA
Current - Supply (Max)
3 mA
3 mA
PSRR
81dB ~ 60db (120Hz ~ 10kHz)
80dB ~ 60dB (120Hz ~ 10kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC