Packaging
Tape & Reel (TR)
Tube
Output Configuration
Positive
Positive
Voltage - Input (Max)
18V
18V
Voltage - Output (Min/Fixed)
4.5V
4V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 100mA
0.5V @ 100mA
Current - Output
100mA
100mA
Current - Quiescent (Iq)
1 mA
1 mA
Current - Supply (Max)
3 mA
3 mA
PSRR
77dB ~ 60dB (120Hz ~ 10kHz)
78dB ~ 60dB (120Hz ~ 10kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC