☰
LED1202QTR
LED1202QTR
Active
Description:  IC LED DRVR CTRLR ANALOG 20QFN
Manufacturer:  STMicroelectronics
Datasheet:   LED1202QTR Datasheet
History Price: $2.58000
In Stock: 5840
LED1202QTR vs LED7708
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
DC DC Controller
DC DC Controller
Topology
-
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
12
16
Voltage - Supply (Min)
2.6V
3.6V
Voltage - Supply (Max)
5V
36V
Voltage - Output
5V
36V
Current - Output / Channel
20mA
85mA
Frequency
400kHz
250kHz ~ 1MHz
Dimming
Analog
PWM
Applications
LED Lighting
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-UFQFN
48-VFQFN Exposed Pad
Supplier Device Package
20-QFN (3x3)
48-VFQFPN (7x7)