Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics LED1642GWPTR
LED1642GWPTR
Active
PMIC - LED Drivers
Description:
IC LED DRVR LIN PWM 40MA 24QSOP
Manufacturer:
STMicroelectronics
Datasheet:
LED1642GWPTR Datasheet
History Price: $2.50000
In Stock: 560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LED1642GWPTR vs LED7706
Part No
LED1642GWPTR
LED7706
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Type
Linear
DC DC Regulator
Topology
Shift Register
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
16
6
Voltage - Supply (Min)
3V
4.5V
Voltage - Supply (Max)
5.5V
36V
Voltage - Output
19V
36V
Current - Output / Channel
40mA
30mA
Frequency
30MHz
250kHz ~ 1MHz
Dimming
PWM
PWM
Applications
Signage
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
24-QSOP
24-VFQFPN (4x4)