☰
LED2000PUR
LED2000PUR
Active
Description:  IC LED DRVR RGLTR PWM 3A 8VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   LED2000PUR Datasheet
History Price: $3.15000
In Stock: 9280
LED2000PUR vs LED7707TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Down (Buck)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
6
Voltage - Supply (Min)
3V
4.5V
Voltage - Supply (Max)
18V
36V
Voltage - Output
-
36V
Current - Output / Channel
3A
85mA
Frequency
850kHz
250kHz ~ 1MHz
Dimming
PWM
PWM
Applications
Lighting, Signage
Backlight
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
8-VFQFPN (4x4)
24-VFQFPN (4x4)