☰
LED2001PUR
LED2001PUR
Active
Description:  IC LED DRVR RGLTR PWM 4A 8VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   LED2001PUR Datasheet
History Price: $2.95000
In Stock: 45520
LED2001PUR vs LED7708TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Down (Buck)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
16
Voltage - Supply (Min)
3V
3.6V
Voltage - Supply (Max)
18V
36V
Voltage - Output
-
36V
Current - Output / Channel
4A
85mA
Frequency
850kHz
250kHz ~ 1MHz
Dimming
PWM
PWM
Applications
Lighting, Signage
Backlight
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
8-VFQFPN (4x4)
48-VFQFPN (7x7)