☰
LED6000PHTR
LED6000PHTR
Active
Description:  IC LED DRV RGLTR PWM 3A 16HTSSOP
Manufacturer:  STMicroelectronics
Datasheet:   LED6000PHTR Datasheet
History Price: $2.19165
In Stock: 21880
LED6000PHTR vs LED7706TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Down (Buck)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
-
6
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
61V
36V
Voltage - Output
-
36V
Current - Output / Channel
3A
30mA
Frequency
250kHz ~ 1.5MHz
250kHz ~ 1MHz
Dimming
PWM
PWM
Applications
-
Backlight
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
16-HTSSOP
24-VFQFPN (4x4)