Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics LED6001
LED6001
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER CTRLR PWM 16HTSSOP
Manufacturer:
STMicroelectronics
Datasheet:
LED6001 Datasheet
History Price: Obsolete
In Stock: 4240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LED6001 vs LED7707TR
Part No
LED6001
LED7707TR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
DC DC Controller
DC DC Regulator
Topology
SEPIC, Step-Down (Buck), Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
1
6
Voltage - Supply (Min)
5.5V
4.5V
Voltage - Supply (Max)
36V
36V
Voltage - Output
-
36V
Current - Output / Channel
-
85mA
Frequency
100kHz ~ 1MHz
250kHz ~ 1MHz
Dimming
Analog, PWM
PWM
Applications
Automotive
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
16-HTSSOP
24-VFQFPN (4x4)