☰
LED6001TR
LED6001TR
Active
Description:  IC LED DRIVER CTRLR PWM 16HTSSOP
Manufacturer:  STMicroelectronics
Datasheet:   LED6001TR Datasheet
History Price: $3.00000
In Stock: 47360
LED6001TR vs LED7707
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Type
DC DC Controller
DC DC Regulator
Topology
SEPIC, Step-Down (Buck), Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
1
6
Voltage - Supply (Min)
5.5V
4.5V
Voltage - Supply (Max)
36V
36V
Voltage - Output
-
36V
Current - Output / Channel
-
85mA
Frequency
100kHz ~ 1MHz
250kHz ~ 1MHz
Dimming
Analog, PWM
PWM
Applications
Automotive
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
16-HTSSOP
24-VFQFPN (4x4)