☰
LED7706
LED7706
Discontinued
Description:  IC LED DRVR RGLTR PWM 24VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   LED7706 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 40480
LED7706 vs LED1642GWPTR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Type
DC DC Regulator
Linear
Topology
Step-Up (Boost)
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
6
16
Voltage - Supply (Min)
4.5V
3V
Voltage - Supply (Max)
36V
5.5V
Voltage - Output
36V
19V
Current - Output / Channel
30mA
40mA
Frequency
250kHz ~ 1MHz
30MHz
Dimming
PWM
PWM
Applications
Backlight
Signage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-VFQFPN (4x4)
24-QSOP