☰
LED7706
LED7706
Discontinued
Description:  IC LED DRVR RGLTR PWM 24VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   LED7706 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 29020
LED7706 vs LED6000PHTR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
-
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
36V
61V
Voltage - Output
36V
-
Current - Output / Channel
30mA
3A
Frequency
250kHz ~ 1MHz
250kHz ~ 1.5MHz
Dimming
PWM
PWM
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-VFQFPN (4x4)
16-HTSSOP