☰
LED7707
LED7707
Discontinued
Description:  IC LED DRVR RGLTR PWM 24VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   LED7707 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 26720
LED7707 vs LED2001PUR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
1
Voltage - Supply (Min)
4.5V
3V
Voltage - Supply (Max)
36V
18V
Voltage - Output
36V
-
Current - Output / Channel
85mA
4A
Frequency
250kHz ~ 1MHz
850kHz
Dimming
PWM
PWM
Applications
Backlight
Lighting, Signage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
8-VQFN Exposed Pad
Supplier Device Package
24-VFQFPN (4x4)
8-VFQFPN (4x4)