☰
LED7707
LED7707
Discontinued
Description:  IC LED DRVR RGLTR PWM 24VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   LED7707 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 26720
LED7707 vs LED6001
Part No
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
6
1
Voltage - Supply (Min)
4.5V
5.5V
Voltage - Supply (Max)
36V
36V
Voltage - Output
36V
-
Current - Output / Channel
85mA
-
Frequency
250kHz ~ 1MHz
100kHz ~ 1MHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Automotive
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-VFQFPN (4x4)
16-HTSSOP