☰
LED7707
LED7707
Discontinued
Description:  IC LED DRVR RGLTR PWM 24VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   LED7707 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 30920
LED7707 vs LED7708
Part No
Series
-
-
Packaging
Tube
Tray
Status
Discontinued
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
16
Voltage - Supply (Min)
4.5V
3.6V
Voltage - Supply (Max)
36V
36V
Voltage - Output
36V
36V
Current - Output / Channel
85mA
85mA
Frequency
250kHz ~ 1MHz
250kHz ~ 1MHz
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
24-VFQFPN (4x4)
48-VFQFPN (7x7)