Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics LED7707TR
LED7707TR
Active
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 24VFQFPN
Manufacturer:
STMicroelectronics
Datasheet:
LED7707TR Datasheet
History Price: $3.49000
In Stock: 19840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LED7707TR vs LED2001PUR
Part No
LED7707TR
LED2001PUR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
1
Voltage - Supply (Min)
4.5V
3V
Voltage - Supply (Max)
36V
18V
Voltage - Output
36V
-
Current - Output / Channel
85mA
4A
Frequency
250kHz ~ 1MHz
850kHz
Dimming
PWM
PWM
Applications
Backlight
Lighting, Signage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
8-VQFN Exposed Pad
Supplier Device Package
24-VFQFPN (4x4)
8-VFQFPN (4x4)