☰
LED7707TR
LED7707TR
Active
Description:  IC LED DRVR RGLTR PWM 24VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   LED7707TR Datasheet
History Price: $3.49000
In Stock: 19840
LED7707TR vs LED6000PHR
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
-
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
36V
61V
Voltage - Output
36V
-
Current - Output / Channel
85mA
3A
Frequency
250kHz ~ 1MHz
250kHz ~ 1.5MHz
Dimming
PWM
PWM
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-VFQFPN (4x4)
16-HTSSOP