☰
LED7708
LED7708
Active
Description:  IC LED DRVR CTRLR PWM 48VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   LED7708 Datasheet
History Price: Active
In Stock: 12960
LED7708 vs LED2001PUR
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
16
1
Voltage - Supply (Min)
3.6V
3V
Voltage - Supply (Max)
36V
18V
Voltage - Output
36V
-
Current - Output / Channel
85mA
4A
Frequency
250kHz ~ 1MHz
850kHz
Dimming
PWM
PWM
Applications
Backlight
Lighting, Signage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
8-VQFN Exposed Pad
Supplier Device Package
48-VFQFPN (7x7)
8-VFQFPN (4x4)