Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics LED7708
LED7708
Active
PMIC - LED Drivers
Description:
IC LED DRVR CTRLR PWM 48VFQFPN
Manufacturer:
STMicroelectronics
Datasheet:
LED7708 Datasheet
History Price: Active
In Stock: 12960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LED7708 vs LED6001TR
Part No
LED7708
LED6001TR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
16
1
Voltage - Supply (Min)
3.6V
5.5V
Voltage - Supply (Max)
36V
36V
Voltage - Output
36V
-
Current - Output / Channel
85mA
-
Frequency
250kHz ~ 1MHz
100kHz ~ 1MHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Automotive
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
48-VFQFPN (7x7)
16-HTSSOP