☰
LED8102SXTTR
LED8102SXTTR
Active
Description:  IC LED DRV LIN PWM 16HTSSOP
Manufacturer:  STMicroelectronics
History Price: $1.59000
In Stock: 49200
LED8102SXTTR vs LED7707
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Type
Linear
DC DC Regulator
Topology
-
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
8
6
Voltage - Supply (Min)
3V
4.5V
Voltage - Supply (Max)
5.5V
36V
Voltage - Output
0.85V ~ 19V
36V
Current - Output / Channel
100mA
85mA
Frequency
-
250kHz ~ 1MHz
Dimming
PWM
PWM
Applications
Backlight, Lighting
Backlight
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
16-HTSSOP
24-VFQFPN (4x4)