☰
LED8102SXTTR
LED8102SXTTR
Active
Description:  IC LED DRV LIN PWM 16HTSSOP
Manufacturer:  STMicroelectronics
History Price: $1.59000
In Stock: 37400
LED8102SXTTR vs LED7708
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
Linear
DC DC Controller
Topology
-
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
8
16
Voltage - Supply (Min)
3V
3.6V
Voltage - Supply (Max)
5.5V
36V
Voltage - Output
0.85V ~ 19V
36V
Current - Output / Channel
100mA
85mA
Frequency
-
250kHz ~ 1MHz
Dimming
PWM
PWM
Applications
Backlight, Lighting
Backlight
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
16-HTSSOP
48-VFQFPN (7x7)