Output Configuration
Positive
Positive
Voltage - Input (Max)
16V
16V
Voltage - Output (Min/Fixed)
3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 500mA
0.7V @ 500mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
1 mA
1 mA
Current - Supply (Max)
12 mA
12 mA
PSRR
81dB ~ 65dB (120Hz ~ 10kHz)
80dB ~ 65dB (120Hz ~ 65dB)
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
DPAK