☰
LF347M
LF347M
Not For New Designs
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LF347M Datasheet
History Price: $3.77000
In Stock: 41200
LF347M vs LF353PG4
Part No
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Discontinued
Amplifier Type
J-FET
J-FET
Number of Circuits
4
2
Output Type
-
-
Slew Rate
13V/μs
13V/μs
Gain Bandwidth Product
4 MHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 pA
50 pA
Voltage - Input Offset
5 mV
5 mV
Current - Supply
7.2mA (x4 Channels)
3.6mA (x2 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
10 V
7 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
8-PDIP