☰
LF351D
LF351D
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LF351D Datasheet
History Price: $3.57000
In Stock: 1760
LF351D vs LF347BD
Part No
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Last Time Buy
Amplifier Type
J-FET
J-FET
Number of Circuits
1
4
Output Type
-
-
Slew Rate
16V/μs
13V/μs
Gain Bandwidth Product
4 MHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
50 pA
Voltage - Input Offset
3 mV
3 mV
Current - Supply
1.4mA
8mA (x4 Channels)
Current - Output / Channel
40 mA
31 mA
Voltage - Supply Span (Min)
6 V
7 V
Voltage - Supply Span (Max)
32 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC