☰
LF353P
LF353P
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LF353P Datasheet
History Price: $0.82000
In Stock: 22880
LF353P vs LF347M
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Not For New Designs
Amplifier Type
J-FET
J-FET
Number of Circuits
2
4
Output Type
-
-
Slew Rate
13V/μs
13V/μs
Gain Bandwidth Product
3 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 pA
50 pA
Voltage - Input Offset
5 mV
5 mV
Current - Supply
3.6mA (x2 Channels)
7.2mA (x4 Channels)
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
7 V
10 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
14-SOIC