☰
LF412CDG4
LF412CDG4
Obsolete
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LF412CDG4 Datasheet
History Price: Obsolete
In Stock: 1360
LF412CDG4 vs LF412CD
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Last Time Buy
Amplifier Type
J-FET
J-FET
Number of Circuits
2
2
Output Type
-
-
Slew Rate
13V/μs
13V/μs
Gain Bandwidth Product
3 MHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 pA
50 pA
Voltage - Input Offset
500 μV
500 μV
Current - Supply
4.5mA (x2 Channels)
4.5mA (x2 Channels)
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
7 V
7 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC