Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ National Semiconductor LF451CM
LF451CM
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:
National Semiconductor
Datasheet:
LF451CM Datasheet
History Price: $0.60000
In Stock: 39920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LF451CM vs LF444CM
Part No
LF451CM
LF444CM
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Texas Instruments
Series
BI-FET II
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Not For New Designs
Amplifier Type
J-FET
J-FET
Number of Circuits
1
4
Output Type
-
-
Slew Rate
13V/μs
1V/μs
Gain Bandwidth Product
4 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 pA
10 pA
Voltage - Input Offset
300 μV
3 mV
Current - Supply
3.4mA
600μA (x4 Channels)
Current - Output / Channel
-
14 mA
Voltage - Supply Span (Min)
10 V
36 V
Voltage - Supply Span (Max)
32 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC