☰
LF80CDT-TRY
LF80CDT-TRY
Last Time Buy
Description:  IC REG LINEAR 8V 500MA DPAK
Manufacturer:  STMicroelectronics
Datasheet:   LF80CDT-TRY Datasheet
History Price: $1.79000
In Stock: 27520
LF80CDT-TRY vs LF85CDT
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Last Time Buy
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
16V
Voltage - Output (Min/Fixed)
8V
8.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.3V @ 500mA
0.7V @ 500mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
2.5 mA
1.5 mA
Current - Supply (Max)
12 mA
12 mA
PSRR
72dB ~ 57dB (120Hz ~ 10kHz)
72dB ~ 57dB (120Hz ~ 10kHz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
DPAK