Output Type
-
DTL, Open-Collector, RTL, TTL
Voltage - Supply, Single/Dual (?
-
5V ~ 36V, ?.5V ~ 18V
Voltage - Input Offset (Max)
-
4mV @ ?5V
Current - Input Bias (Max)
-
0.5μA @ ±15V
Current - Output (Typ)
-
25mA
Current - Quiescent (Max)
-
11.5mA
Propagation Delay (Max)
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
-
TO-100-10 Metal Can
Mounting Type
-
Through Hole
Supplier Device Package
-
TO-100-10