Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Rochester Electronics LM106W/C
LM106W/C
Active
Linear - Comparators
Description:
LM106W/C
Manufacturer:
Rochester Electronics
Datasheet:
LM106W/C Datasheet
History Price: $143.53000
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM106W/C vs LM139N
Part No
LM106W/C
LM139N
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Rochester Electronics
STMicroelectronics
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
General Purpose
Number of Elements
-
4
Output Type
-
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
-
2V ~ 32V, ?V ~ 16V
Voltage - Input Offset (Max)
-
5mV @ 30V
Current - Input Bias (Max)
-
0.25μA @ 5V
Current - Output (Typ)
-
16mA @ 5V
Current - Quiescent (Max)
-
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
-
14-DIP (0.300", 7.62mm)
Mounting Type
-
Through Hole
Supplier Device Package
-
14-DIP