LM107J/883
LM107J/883
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:  Rochester Electronics
Datasheet:   LM107J/883 Datasheet
History Price: $73.26000
In Stock: 5200
LM107J/883 vs LM158J
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 nA
40 nA
Voltage - Input Offset
700 μV
2 mV
Current - Supply
1.8mA
1mA
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
10 V
3 V
Voltage - Supply Span (Max)
44 V
32 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-CDIP