LM108AJ-8/B
LM108AJ-8/B
Active
Description:  IC OPAMP GP 1 CIRCUIT 14CERDIP
Manufacturer:  Rochester Electronics
Datasheet:   LM108AJ-8/B Datasheet
History Price: $68.58000
In Stock: 37200
LM108AJ-8/B vs LM148J
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
-
-
Slew Rate
-
0.5V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
800 pA
30 nA
Voltage - Input Offset
300 μV
1 mV
Current - Supply
300μA
2.4mA (x4 Channels)
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
4 V
10 V
Voltage - Supply Span (Max)
40 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
14-CDIP