LM111J-8
LM111J-8
Active
Description:  IC COMPARATOR 1 GEN PUR 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   LM111J-8 Datasheet
History Price: $17.66000
In Stock: 11600
LM111J-8 vs LM193DR
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
Differential
Number of Elements
1
2
Output Type
DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
5V ~ 36V, ?.5V ~ 18V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
3mV @ ?5V
5mV @ 30V
Current - Input Bias (Max)
0.1μA @ ±15V
0.1μA @ 5V
Current - Output (Typ)
-
20mA
Current - Quiescent (Max)
6mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
8-CDIP
8-SOIC