Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Texas Instruments LM111J-8
LM111J-8
Active
Linear - Comparators
Description:
IC COMPARATOR 1 GEN PUR 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
LM111J-8 Datasheet
History Price: $17.66000
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM111J-8 vs LM193H
Part No
LM111J-8
LM193H
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Box
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
2
Output Type
DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
5V ~ 36V, ?.5V ~ 18V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
3mV @ ?5V
5mV @ 30V
Current - Input Bias (Max)
0.1μA @ ±15V
0.1μA @ 5V
Current - Output (Typ)
-
16mA @ 5V
Current - Quiescent (Max)
6mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
700ns
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
TO-99-8 Metal Can
Mounting Type
Through Hole
Through Hole
Supplier Device Package
8-CDIP
TO-99-8