LM111LB
LM111LB
Active
Description:  COMPARATOR, 200NS RESPONSE TIME,
Manufacturer:  Texas Instruments
Datasheet:   LM111LB Datasheet
History Price: $6.51000
In Stock: 9200
LM111LB vs LM139D
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
-
Differential
Number of Elements
-
4
Output Type
-
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
-
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
-
5mV @ 30V
Current - Input Bias (Max)
-
0.1μA @ 5V
Current - Output (Typ)
-
20mA
Current - Quiescent (Max)
-
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOIC