Output Type
-
Open-Collector, Open-Drain
Voltage - Supply, Single/Dual (?
-
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
-
5mV @ 1.4V
Current - Input Bias (Max)
-
0.1μA @ 1.4V
Current - Output (Typ)
-
20mA
Current - Quiescent (Max)
-
2mA
Propagation Delay (Max)
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
-
14-CDIP (0.300", 7.62mm)
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CDIP