Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ National Semiconductor LM119H/883
LM119H/883
Active
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR TO100-10
Manufacturer:
National Semiconductor
Datasheet:
LM119H/883 Datasheet
History Price: $41.25000
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM119H/883 vs LM139AD
Part No
LM119H/883
LM139AD
Category
Linear - Comparators
Linear - Comparators
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
General Purpose
Differential
Number of Elements
2
4
Output Type
Open-Collector, DTL, RTL, TTL
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
36V
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
4mV @ ?5V
2mV @ 30V
Current - Input Bias (Max)
0.5pA @ ?5V
0.1μA @ 5V
Current - Output (Typ)
-
20mA
Current - Quiescent (Max)
4.5mA, 11.5mA
2mA
CMRR, PSRR (Typ)
80dB CMRR
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
TO-100-10 Metal Can
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
TO-100-10
14-SOIC