LM119H
LM119H
Active
Description:  IC COMPARATOR 2 GEN PUR TO100-10
Manufacturer:  Texas Instruments
Datasheet:   LM119H Datasheet
History Price: $52.82000
In Stock: 6000
LM119H vs LM139J
Part No
Series
-
-
Packaging
Box
Tube
Status
Active
Active
Type
General Purpose
Differential
Number of Elements
2
4
Output Type
DTL, Open-Collector, RTL, TTL
Open-Collector, Open-Drain
Voltage - Supply, Single/Dual (?
5V ~ 36V, ?.5V ~ 18V
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
4mV @ ?5V
5mV @ 1.4V
Current - Input Bias (Max)
0.5μA @ ±15V
0.1μA @ 1.4V
Current - Output (Typ)
25mA
20mA
Current - Quiescent (Max)
11.5mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
TO-100-10 Metal Can
14-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-100-10
14-CDIP