LM13700N
LM13700N
Obsolete
Description:  IC OPAMP TRANSCOND 2 CIRC 16DIP
Manufacturer:  Texas Instruments
Datasheet:   LM13700N Datasheet
History Price: Obsolete
In Stock: 46800
LM13700N vs LM158AJGB
Series
-
Automotive, AEC-Q100
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Transconductance
General Purpose
Number of Circuits
2
2
Output Type
Push-Pull
-
Slew Rate
50V/μs
0.3V/μs
Gain Bandwidth Product
2 MHz
700 kHz
-3db Bandwidth
-
-
Current - Input Bias
400 nA
15 nA
Voltage - Input Offset
300 μV
2 mV
Current - Supply
2.6mA (x2 Channels)
500μA (x2 Channels)
Current - Output / Channel
500 μA
40 mA
Voltage - Supply Span (Min)
10 V
3 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
8-CDIP